Panasonic SMD 2A Relay AGQ200S06

Description
Signal Relay 6VDC 2A DPDT SMD Telecom Product overview: AGQ200S06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Relay 6VDC 2A DPDT SMD Telecom Product overview: AGQ200S06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-AGQ200S06
SMD 2A Relay 189-AGQ200S06
Signal Relay 6VDC 2A DPDT SMD Telecom Product overview: AGQ200S06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S06 can be used for catalog matching and distributor lookup.

Signal Relay 6VDC 2A DPDT SMD Telecom Product overview: AGQ200S06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - 1381378-AGQ200S06 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1381378-AGQ200S06
Relays - Signal Relays, Up to 2 Amps 1381378-AGQ200S06
Win Source Part Number: 1381378-AGQ200S06 Category: Relays>Signal Relays, Up to 2 Amps Series: AGQ Termination Style: Gull Wing Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 257 Ohms Coil Current: 23.3 mA Operate Time: 4 ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 6VDC Contact Rating (Current): 2 A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4 ms Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 67 pct. Must Operate Voltage: 4.5 VDC Must Release Voltage: 0.6 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Base Product Number: AGQ200 ECCN: EAR99 Standard Package: 50 pcs

Win Source Part Number: 1381378-AGQ200S06
Category: Relays>Signal Relays, Up to 2 Amps
Series: AGQ
Termination Style: Gull Wing
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 257 Ohms
Coil Current: 23.3 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 6VDC
Contact Rating (Current): 2 A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4 ms
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 67 pct.
Must Operate Voltage: 4.5 VDC
Must Release Voltage: 0.6 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic
Base Product Number: AGQ200
ECCN: EAR99
Standard Package: 50 pcs

Buy Now Datasheet
Rohs Compliant Panasonic - 10C3347 - Newark, An Avnet Company
Chicago, IL, United States
Rohs Compliant Panasonic
10C3347
Rohs Compliant Panasonic 10C3347
RoHS Compliant:Yes RoHS Compliant: Yes

RoHS Compliant:Yes RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 6Vdc, Smd Rohs Compliant Panasonic - 08AK9567 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 6Vdc, Smd Rohs Compliant Panasonic
08AK9567
Signal Relay, Dpdt, 6Vdc, Smd Rohs Compliant Panasonic 08AK9567
SIGNAL RELAY, DPDT, 6VDC, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 6VDC, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGQ200S06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ200S06
Relays - Signal Relays, Up to 2 Amps AGQ200S06
RELAY TELECOM DPDT 2A 6V

RELAY TELECOM DPDT 2A 6V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-AGQ200S06 1381378-AGQ200S06 10C3347 AGQ200S06
Product Name SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data