Panasonic AGQ200S03Z Non-Latching Relay
Panasonic AGQ200S03Z Non-Latching Relay
Panasonic AGQ200S03Z Non-Latching Relay
3VDC 2A DPDT Telecom Relay, Surface Mount Product overview: AGQ200S03Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S03Z can be used for catalog matching and distributor lookup.
Win Source Part Number: 1031493-AGQ200S03Z
Category: Relays>Signal Relays, Up to 2 Amps
Series: AGQ
Termination Style: Gull Wing
Package: Tape & Reel
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Standard Package: 900
Mounting: SMD (SMT)
Coil Resistance: 64.2 Ohms
Coil Current: 46.7 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 2 A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4 ms
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): C93400; AGQ20003; AGQ200A03Z; AGQ200A03; G6SK-2G-H-TR DC3; G6S-2 DC3; G6S-2G DC3;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 2.25 VDC
Must Release Voltage: 0.3 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1361-2,255-1361-
Base Product Number: AGQ200
RELAY TELECOM DPDT 2A 3V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474062 | 189-AGQ200S03Z | 1031493-AGQ200S03Z | AGQ200S03Z | 10C3346 |
| Product Name | Power Relays | SMD 2A Relay | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Features | Latching | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | |||
| DC Coil Voltage | 3 volts | 3 volts | |||
| Approvals | RoHS | RoHS | RoHS |