Panasonic SMD 2A Relay AGQ200S03

Description
DPDT Relay, 2A, 3VDC Coil, 125VAC/110VDC, SMD Product overview: AGQ200S03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Relay, 2A, 3VDC Coil, 125VAC/110VDC, SMD Product overview: AGQ200S03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-AGQ200S03
SMD 2A Relay 189-AGQ200S03
DPDT Relay, 2A, 3VDC Coil, 125VAC/110VDC, SMD Product overview: AGQ200S03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S03 can be used for catalog matching and distributor lookup.

DPDT Relay, 2A, 3VDC Coil, 125VAC/110VDC, SMD Product overview: AGQ200S03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200S03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Relays - 2474061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474061
Power Relays 2474061
Panasonic AGQ200S03 Non-Latching Relay

Panasonic AGQ200S03 Non-Latching Relay

Supplier's Site
Power Relays - 2474060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474060
Power Relays 2474060
Panasonic AGQ200S03 Non-Latching Relay

Panasonic AGQ200S03 Non-Latching Relay

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 10C3345 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
10C3345
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 10C3345
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGQ200S03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ200S03
Relays - Signal Relays, Up to 2 Amps AGQ200S03
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays High Voltage Relays Electromechanical Relays Solid State Relays
Product Number 189-AGQ200S03 2474061 10C3345 AGQ200S03
Product Name SMD 2A Relay Power Relays Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS RoHS
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 3 volts 3 volts
Unlock Full Specs
to access all available technical data