Panasonic SMD 2A Relay AGQ200A4H

Description
DPDT Relay, 2A, 125VAC/110VDC, 4.5VDC Coil, Surface Mount Product overview: AGQ200A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A4H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Relay, 2A, 125VAC/110VDC, 4.5VDC Coil, Surface Mount Product overview: AGQ200A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A4H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-AGQ200A4H
SMD 2A Relay 189-AGQ200A4H
DPDT Relay, 2A, 125VAC/110VDC, 4.5VDC Coil, Surface Mount Product overview: AGQ200A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A4H can be used for catalog matching and distributor lookup.

DPDT Relay, 2A, 125VAC/110VDC, 4.5VDC Coil, Surface Mount Product overview: AGQ200A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A4H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays - 6995894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6995894
Signal Relays 6995894
Panasonic AGQ200A4H Signal Relay

Panasonic AGQ200A4H Signal Relay

Supplier's Site
Signal Relays - 1738913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738913
Signal Relays 1738913
Panasonic AGQ200A4H Signal Relay

Panasonic AGQ200A4H Signal Relay

Supplier's Site
Futian, Shenzhen, China
Relays >> Signal Relays
AGQ200A4H
Relays >> Signal Relays AGQ200A4H
DPDT (2 Form C) 2A 4.5V - Signal Relays ROHS

DPDT (2 Form C) 2A 4.5V - Signal Relays ROHS

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 4.5DC;PCB Mnt;SMT - 70158275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 4.5DC;PCB Mnt;SMT
70158275
Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 4.5DC;PCB Mnt;SMT 70158275
1 A Rated Current, 110 VDC, 125 VAC Voltage Rating, Flat Polarized Relay Compact flat body saves space Outstanding surge resistance The use of twin crossbar contacts ensures high contact reliability Increased packaging density Nominal operating power 140 mW Outstanding vibration and shock resistance 2 Form C contact. AgPd + Au Clad (stationary), AgPd (movable) contact material.

1 A Rated Current, 110 VDC, 125 VAC Voltage Rating, Flat Polarized Relay

  • Compact flat body saves space
  • Outstanding surge resistance
  • The use of twin crossbar contacts ensures high contact reliability
  • Increased packaging density
  • Nominal operating power 140 mW
  • Outstanding vibration and shock resistance
    2 Form C contact. AgPd + Au Clad (stationary), AgPd (movable) contact material.
Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 93B0530 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
93B0530
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 93B0530
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, Agq Series, Non Latching, Dpdt, Smd, 2 A, 4.5 Vdc Rohs Compliant Panasonic - 67C3852 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Agq Series, Non Latching, Dpdt, Smd, 2 A, 4.5 Vdc Rohs Compliant Panasonic
67C3852
Signal Relay, Agq Series, Non Latching, Dpdt, Smd, 2 A, 4.5 Vdc Rohs Compliant Panasonic 67C3852
Signal Relay, AGQ Series, Non Latching, DPDT, SMD, 2 A, 4.5 VDC RoHS Compliant: Yes

Signal Relay, AGQ Series, Non Latching, DPDT, SMD, 2 A, 4.5 VDC RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGQ200A4H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ200A4H
Relays - Signal Relays, Up to 2 Amps AGQ200A4H
RELAY TELECOM DPDT 2A 4.5V

RELAY TELECOM DPDT 2A 4.5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Safety Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-AGQ200A4H 6995894 AGQ200A4H 70158275 93B0530 67C3852 AGQ200A4H
Product Name SMD 2A Relay Signal Relays Relays >> Signal Relays Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 4.5DC;PCB Mnt;SMT Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Agq Series, Non Latching, Dpdt, Smd, 2 A, 4.5 Vdc Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS UL, CSA RoHS RoHS
Channels Double Throw
Mounting PCBoard; Pcb mount Socket or Plug-in Style PCBoard Surface Mount Surface Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data