Power/Signal Relay, 2 Form C, DPDT, Momentary, 0.01A (Coil), 24VDC (Coil), 230mW (Coil), 2A (Contact), 110VDC (Contact), DC Input, Random, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGQ200A24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01A, 230mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.01A, 230mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A24 can be used for catalog matching and distributor lookup.
Panasonic AGQ200A24 Non-Latching Relay
Panasonic AGQ200A24 Non-Latching Relay
RELAY TELECOM DPDT 2A 24V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:125V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 189-AGQ200A24 | 2474053 | AGQ200A24 | 93B0525 |
| Product Name | SMD 0.01A 230mW 2A Relay | Power Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Approvals | RoHS | RoHS | RoHS | |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts |