Panasonic SMD 2A Relay AGQ200A12

Description
DPDT Relay, 2A/110VDC, 12VDC Coil, 85°C, Surface Mount Product overview: AGQ200A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Relay, 2A/110VDC, 12VDC Coil, 85°C, Surface Mount Product overview: AGQ200A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-AGQ200A12
SMD 2A Relay 189-AGQ200A12
DPDT Relay, 2A/110VDC, 12VDC Coil, 85°C, Surface Mount Product overview: AGQ200A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A12 can be used for catalog matching and distributor lookup.

DPDT Relay, 2A/110VDC, 12VDC Coil, 85°C, Surface Mount Product overview: AGQ200A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays - 6995890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6995890
Signal Relays 6995890
Panasonic AGQ200A12 Signal Relay

Panasonic AGQ200A12 Signal Relay

Supplier's Site
Signal Relays - 1738912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738912
Signal Relays 1738912
Panasonic AGQ200A12 Signal Relay

Panasonic AGQ200A12 Signal Relay

Supplier's Site
Futian, Shenzhen, China
Relays >> Signal Relays
AGQ200A12
Relays >> Signal Relays AGQ200A12
DPDT (2 Form C) 2A 12V SMD,7.2x10.6mm Signal Relays ROHS

DPDT (2 Form C) 2A 12V SMD,7.2x10.6mm Signal Relays ROHS

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 93B0521 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
93B0521
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 93B0521
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, Agq Series, Non Latching, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant Panasonic - 67C3851 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Agq Series, Non Latching, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant Panasonic
67C3851
Signal Relay, Agq Series, Non Latching, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant Panasonic 67C3851
Signal Relay, AGQ Series, Non Latching, DPDT, SMD, 2 A, 12 VDC RoHS Compliant: Yes

Signal Relay, AGQ Series, Non Latching, DPDT, SMD, 2 A, 12 VDC RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGQ200A12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ200A12
Relays - Signal Relays, Up to 2 Amps AGQ200A12
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Safety Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-AGQ200A12 6995890 AGQ200A12 93B0521 67C3851 AGQ200A12
Product Name SMD 2A Relay Signal Relays Relays >> Signal Relays Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Agq Series, Non Latching, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS RoHS RoHS
Channels Double Throw
Mounting PCBoard; Pcb mount Socket or Plug-in Style Surface Mount Surface Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data