Panasonic SMD 2A Relay AGQ200A06

Description
6VDC DPDT 2A 110VDC SMD Relay Product overview: AGQ200A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6VDC DPDT 2A 110VDC SMD Relay Product overview: AGQ200A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-AGQ200A06
SMD 2A Relay 189-AGQ200A06
6VDC DPDT 2A 110VDC SMD Relay Product overview: AGQ200A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A06 can be used for catalog matching and distributor lookup.

6VDC DPDT 2A 110VDC SMD Relay Product overview: AGQ200A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rohs Compliant Panasonic - 10C3336 - Newark, An Avnet Company
Chicago, IL, United States
Rohs Compliant Panasonic
10C3336
Rohs Compliant Panasonic 10C3336
RoHS Compliant:Yes RoHS Compliant: Yes

RoHS Compliant:Yes RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 6Vdc, Smd Rohs Compliant Panasonic - 08AK9565 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 6Vdc, Smd Rohs Compliant Panasonic
08AK9565
Signal Relay, Dpdt, 6Vdc, Smd Rohs Compliant Panasonic 08AK9565
SIGNAL RELAY, DPDT, 6VDC, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 6VDC, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGQ200A06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ200A06
Relays - Signal Relays, Up to 2 Amps AGQ200A06
RELAY TELECOM DPDT 2A 6V

RELAY TELECOM DPDT 2A 6V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-AGQ200A06 10C3336 AGQ200A06
Product Name SMD 2A Relay Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data