DPDT Relay, 2A/110VDC, 3VDC Coil, Surface Mount Product overview: AGQ200A03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGQ200A03 can be used for catalog matching and distributor lookup.
Panasonic AGQ200A03 Non-Latching Relay
Panasonic AGQ200A03 Non-Latching Relay
RELAY, SIGNAL, DPDT, 125VAC, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:1A RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 3V
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 189-AGQ200A03 | 2474048 | 10C3334 | AGQ200A03 |
| Product Name | SMD 2A Relay | Power Relays | Relay, Signal, Dpdt, 125Vac, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS | RoHS | RoHS | |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 3 volts | 3 volts |