Panasonic AGQ2004H Signal Relay
Panasonic AGQ2004H Signal Relay
RELAY TELECOM DPDT 2A 4.5V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, AGQ Series, Non Latching, DPDT, Through Hole, 2 A, 4.5 VDC RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 3992564 | AGQ2004H | 93B0517 | 67C3854 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Signal Relay, Agq Series, Non Latching, Dpdt, Through Hole, 2 A, 4.5 Vdc Rohs Compliant Panasonic |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormC | |||
| Poles | Double Pole (DP) |