1 A Rated Current, 110 VDC, 125 VAC Voltage Rating, Flat Polarized Relay
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:125V RoHS Compliant: Yes
Signal Relay, AGQ Series, Non Latching, DPDT, Through Hole, 2 A, 24 VDC RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 24V
| Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 70158274 | 93B0512 | 71Y8730 | AGQ20024 |
| Product Name | Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 24DC;PCB Mnt;8 Pin | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Signal Relay, Agq Series, Non Latching, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Approvals | UL, CSA | RoHS | RoHS |