Panasonic Signal Relays AGQ20012

Description
Panasonic AGQ20012 Signal Relay
Request a Quote Datasheet
Description
Panasonic AGQ20012 Signal Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 3992570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
3992570
Signal Relays 3992570
Panasonic AGQ20012 Signal Relay

Panasonic AGQ20012 Signal Relay

Supplier's Site
Signal Relays - 1738394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738394
Signal Relays 1738394
Panasonic AGQ20012 Signal Relay

Panasonic AGQ20012 Signal Relay

Supplier's Site
Signal Relays, Up to 2 Amps - AGQ20012 - 1142935-AGQ20012 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AGQ20012
1142935-AGQ20012
Signal Relays, Up to 2 Amps - AGQ20012 1142935-AGQ20012
Manufacturer: Panasonic Electric Works Win Source Part Number: 1142935-AGQ20012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 1.03 kOhms Coil Current: 11.7mA Operate Time: 4ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 2A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1142935-AGQ20012
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 1.03 kOhms
Coil Current: 11.7mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 2A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC

Buy Now Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 93B0447 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
93B0447
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 93B0447
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, Agq Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Panasonic - 67C3853 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Agq Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Panasonic
67C3853
Signal Relay, Agq Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Panasonic 67C3853
Signal Relay, AGQ Series, Non Latching, DPDT, Through Hole, 2 A, 12 VDC RoHS Compliant: Yes

Signal Relay, AGQ Series, Non Latching, DPDT, Through Hole, 2 A, 12 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGQ20012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGQ20012
Relays - Signal Relays, Up to 2 Amps AGQ20012
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 12DC;PCB Mnt;8 Pin - 70158273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 12DC;PCB Mnt;8 Pin
70158273
Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 12DC;PCB Mnt;8 Pin 70158273
1 A Rated Current, 110 VDC, 125 VAC Voltage Rating, Flat Polarized Relay Compact flat body saves space Outstanding surge resistance The use of twin crossbar contacts ensures high contact reliability Increased packaging density Nominal operating power 140 mW Outstanding vibration and shock resistance 2 Form C contact. AgPd + Au Clad (stationary), AgPd (movable) contact material.

1 A Rated Current, 110 VDC, 125 VAC Voltage Rating, Flat Polarized Relay

  • Compact flat body saves space
  • Outstanding surge resistance
  • The use of twin crossbar contacts ensures high contact reliability
  • Increased packaging density
  • Nominal operating power 140 mW
  • Outstanding vibration and shock resistance
    2 Form C contact. AgPd + Au Clad (stationary), AgPd (movable) contact material.
Supplier's Site
Futian, Shenzhen, China
Relays >> Signal Relays
AGQ20012
Relays >> Signal Relays AGQ20012
DPDT (2 Form C) 2A 12V DIP,7.2x10.6mm Signal Relays ROHS

DPDT (2 Form C) 2A 12V DIP,7.2x10.6mm Signal Relays ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Safety Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 3992570 1142935-AGQ20012 93B0447 67C3853 AGQ20012 70158273 AGQ20012
Product Name Signal Relays Signal Relays, Up to 2 Amps - AGQ20012 Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Agq Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 12DC;PCB Mnt;8 Pin Relays >> Signal Relays
Channels Double Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole PCBoard; Through Hole Through Hole PCBoard Socket or Plug-in Style
Resistance 1030 ohms
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data