Panasonic AGQ20003 Non-Latching Relay
Panasonic AGQ20003 Non-Latching Relay
RELAY TELECOM DPDT 2A 3V
SIGNAL RELAY, DPDT, 3VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Coil Resistance:64.2ohm; Approvals & Standards:CSA, UL; Coil Current:46.7mA; Coil Power Continuous:140mW RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474046 | AGQ20003 | 10C3359 |
| Product Name | Power Relays | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 3Vdc, 1A, Smd; Contact Configuration Panasonic |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 3 volts | ||
| Approvals | RoHS | RoHS |