Panasonic SMD 0.005A 120mW 1A Relay AGN260A24

Description
Power/Signal Relay, DPDT, Latched, 0.005A (Coil), 24VDC (Coil), 120mW (Coil), 1A (Contact), 110VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGN260A24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005A, 120mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.005A, 120mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN260A24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power/Signal Relay, DPDT, Latched, 0.005A (Coil), 24VDC (Coil), 120mW (Coil), 1A (Contact), 110VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGN260A24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005A, 120mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.005A, 120mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN260A24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.005A 120mW 1A Relay
189-AGN260A24
SMD 0.005A 120mW 1A Relay 189-AGN260A24
Power/Signal Relay, DPDT, Latched, 0.005A (Coil), 24VDC (Coil), 120mW (Coil), 1A (Contact), 110VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGN260A24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005A, 120mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.005A, 120mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN260A24 can be used for catalog matching and distributor lookup.

Power/Signal Relay, DPDT, Latched, 0.005A (Coil), 24VDC (Coil), 120mW (Coil), 1A (Contact), 110VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGN260A24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005A, 120mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.005A, 120mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN260A24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relay, Dpdt, 24Vdc, 1A, Smd; Contact Configuration Panasonic - 09R2866 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 24Vdc, 1A, Smd; Contact Configuration Panasonic
09R2866
Signal Relay, Dpdt, 24Vdc, 1A, Smd; Contact Configuration Panasonic 09R2866
SIGNAL RELAY, DPDT, 24VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:DC Sensitive; Relay Terminals:SMD; Coil Resistance:4.8kohm; Approvals & Standards:CSA, UL; Depth:10.6mmRoHS Compliant: Yes

SIGNAL RELAY, DPDT, 24VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:DC Sensitive; Relay Terminals:SMD; Coil Resistance:4.8kohm; Approvals & Standards:CSA, UL; Depth:10.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGN260A24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN260A24
Relays - Signal Relays, Up to 2 Amps AGN260A24
RELAY TELECOM DPDT 1A 24V

RELAY TELECOM DPDT 1A 24V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-AGN260A24 09R2866 AGN260A24
Product Name SMD 0.005A 120mW 1A Relay Signal Relay, Dpdt, 24Vdc, 1A, Smd; Contact Configuration Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data