RELAY TELECOM DPDT 1A 12V
SIGNAL RELAY, DPDT, 12VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:DC Sensitive; Relay Terminals:SMD; Coil Resistance:1.44kohm;
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | AGN260A12 | 09R2865 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 12Vdc, 1A, Smd; Contact Configuration Panasonic |
| Mounting | Surface Mount | Surface Mount |
| Switch Configuration | FormC | |
| Poles | Double Pole (DP) |