SIGNAL RELAY, DPDT, 1.5VDC, 1A, PCB; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Coil Resistance:22.5ohm; Approvals & Standards:CSA, UL; Coil Current:66.7mA; Coil Power Continuous:100mW RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 1.5V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 47T1344 | AGN2601H |
| Product Name | Signal Relay, Dpdt, 1.5Vdc, 1A, Pcb; Contact Configuration Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Approvals | RoHS |