Panasonic AGN26012 Signal Relay
Panasonic AGN26012 Signal Relay
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 12VDC, 1A, THT ROHS COMPLIANT: YES
RELAY TELECOM DPDT 1A 12V
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 6995872 | 09R2868 | 08AK9559 | AGN26012 |
| Product Name | Signal Relays | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Dpdt, 12Vdc, 1A, Tht Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |