Panasonic SMD 1A 100mW Relay AGN210S4HZ

Description
DPDT Latching Relay, 1A 125VAC/110VDC, 4.5VDC Coil, 100mW, SMD Product overview: AGN210S4HZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100mW. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 100mW, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210S4HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Latching Relay, 1A 125VAC/110VDC, 4.5VDC Coil, 100mW, SMD Product overview: AGN210S4HZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100mW. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 100mW, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210S4HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 100mW Relay
189-AGN210S4HZ
SMD 1A 100mW Relay 189-AGN210S4HZ
DPDT Latching Relay, 1A 125VAC/110VDC, 4.5VDC Coil, 100mW, SMD Product overview: AGN210S4HZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100mW. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 100mW, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210S4HZ can be used for catalog matching and distributor lookup.

DPDT Latching Relay, 1A 125VAC/110VDC, 4.5VDC Coil, 100mW, SMD Product overview: AGN210S4HZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100mW. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 100mW, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210S4HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rohs Compliant Panasonic - 10C3325 - Newark, An Avnet Company
Chicago, IL, United States
Rohs Compliant Panasonic
10C3325
Rohs Compliant Panasonic 10C3325
RoHS Compliant:Yes RoHS Compliant: Yes

RoHS Compliant:Yes RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 4.5Vdc, Smd Rohs Compliant Panasonic - 08AK9556 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 4.5Vdc, Smd Rohs Compliant Panasonic
08AK9556
Signal Relay, Dpdt, 4.5Vdc, Smd Rohs Compliant Panasonic 08AK9556
SIGNAL RELAY, DPDT, 4.5VDC, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 4.5VDC, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGN210S4HZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN210S4HZ
Relays - Signal Relays, Up to 2 Amps AGN210S4HZ
RELAY TELECOM DPDT 1A 4.5V

RELAY TELECOM DPDT 1A 4.5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-AGN210S4HZ 10C3325 AGN210S4HZ
Product Name SMD 1A 100mW Relay Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data