Panasonic AGN210S4H Latching Relay
Panasonic AGN210S4H Latching Relay
RELAY TELECOM DPDT 1A 4.5V
SIGNAL RELAY, DPDT, 4.5VDC, 1A, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474042 | AGN210S4H | 08AK9555 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 4.5Vdc, 1A, Smd Rohs Compliant Panasonic |
| Channels | Double Throw |