Manufacturer: Panasonic Electric Works
Win Source Part Number: 1142934-AGN210A4HZ
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 203 Ohms
Coil Current: 22.2mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 4.5VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.38 VDC
SIGNAL RELAY, DPDT, 4.5V, 1A, SMD; Coil Voltage:4.5V; Contact Configuration:DPDT; Contact Current:1A; Product Range:GN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:L-Bend RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 4.5V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1142934-AGN210A4HZ | 10C3310 | AGN210A4HZ |
| Product Name | Signal Relays, Up to 2 Amps - AGN210A4HZ | Signal Relay, Dpdt, 4.5V, 1A, Smd; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; SMD | Surface Mount | Surface Mount |
| Resistance | 203 ohms | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |