Panasonic Signal Relays, Up to 2 Amps - AGN210A4H AGN210A4H

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1142933-AGN210A4H Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 203 Ohms Coil Current: 22.2mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 4.5VDC Contact Rating (Current): 1A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1142933-AGN210A4H Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 203 Ohms Coil Current: 22.2mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 4.5VDC Contact Rating (Current): 1A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - AGN210A4H - 1142933-AGN210A4H - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AGN210A4H
1142933-AGN210A4H
Signal Relays, Up to 2 Amps - AGN210A4H 1142933-AGN210A4H
Manufacturer: Panasonic Electric Works Win Source Part Number: 1142933-AGN210A4H Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 203 Ohms Coil Current: 22.2mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 4.5VDC Contact Rating (Current): 1A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1142933-AGN210A4H
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 203 Ohms
Coil Current: 22.2mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 4.5VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.38 VDC

Buy Now
Singapore, Singapore
SMD 0.022A 100mW 1A Relay
189-AGN210A4H
SMD 0.022A 100mW 1A Relay 189-AGN210A4H
Power/Signal Relay, DPDT, Latched, 0.022A (Coil), 4.5VDC (Coil), 100mW (Coil), 1A (Contact), 110VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGN210A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022A, 100mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.022A, 100mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A4H can be used for catalog matching and distributor lookup.

Power/Signal Relay, DPDT, Latched, 0.022A (Coil), 4.5VDC (Coil), 100mW (Coil), 1A (Contact), 110VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGN210A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022A, 100mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.022A, 100mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A4H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 90B7075 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
90B7075
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 90B7075
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Coil Current:22.2mA RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Coil Current:22.2mA RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGN210A4H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN210A4H
Relays - Signal Relays, Up to 2 Amps AGN210A4H
RELAY TELECOM DPDT 1A 4.5V

RELAY TELECOM DPDT 1A 4.5V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 1142933-AGN210A4H 189-AGN210A4H 90B7075 AGN210A4H
Product Name Signal Relays, Up to 2 Amps - AGN210A4H SMD 0.022A 100mW 1A Relay Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; SMD Surface Mount Surface Mount
Resistance 203 ohms
Approvals RoHS RoHS
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data