Panasonic SMD 1A Relay AGN210A12Z

Description
DPDT Latching Relay, 12VDC Coil, 1A Contact, 125VAC/110VDC, SMD Product overview: AGN210A12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A12Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Latching Relay, 12VDC Coil, 1A Contact, 125VAC/110VDC, SMD Product overview: AGN210A12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A12Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-AGN210A12Z
SMD 1A Relay 189-AGN210A12Z
DPDT Latching Relay, 12VDC Coil, 1A Contact, 125VAC/110VDC, SMD Product overview: AGN210A12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A12Z can be used for catalog matching and distributor lookup.

DPDT Latching Relay, 12VDC Coil, 1A Contact, 125VAC/110VDC, SMD Product overview: AGN210A12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A12Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - AGN210A12Z - 1142932-AGN210A12Z - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AGN210A12Z
1142932-AGN210A12Z
Signal Relays, Up to 2 Amps - AGN210A12Z 1142932-AGN210A12Z
Manufacturer: Panasonic Electric Works Win Source Part Number: 1142932-AGN210A12Z Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 1.44 kOhms Coil Current: 8.3mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 12VDC Contact Rating (Current): 1A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Must Operate Voltage: 9 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1142932-AGN210A12Z
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 1.44 kOhms
Coil Current: 8.3mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 12VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Must Operate Voltage: 9 VDC

Buy Now
Relays - Signal Relays, Up to 2 Amps - AGN210A12Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN210A12Z
Relays - Signal Relays, Up to 2 Amps AGN210A12Z
RELAY TELECOM DPDT 1A 12V

RELAY TELECOM DPDT 1A 12V

Supplier's Site
Signal Relay, Dpdt, 12Vdc, 1A, Smd; Coil Voltage Panasonic - 10C3305 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 12Vdc, 1A, Smd; Coil Voltage Panasonic
10C3305
Signal Relay, Dpdt, 12Vdc, 1A, Smd; Coil Voltage Panasonic 10C3305
SIGNAL RELAY, DPDT, 12VDC, 1A, SMD; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:GN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:L-Bend RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 12VDC, 1A, SMD; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:GN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:L-Bend RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 189-AGN210A12Z 1142932-AGN210A12Z AGN210A12Z 10C3305
Product Name SMD 1A Relay Signal Relays, Up to 2 Amps - AGN210A12Z Relays - Signal Relays, Up to 2 Amps Signal Relay, Dpdt, 12Vdc, 1A, Smd; Coil Voltage Panasonic
Approvals RoHS RoHS
Mounting PCBoard; SMD Surface Mount Surface Mount
Resistance 1440 ohms
Switch Configuration FormC
Unlock Full Specs
to access all available technical data