Panasonic SMD 1A Relay AGN210A12

Description
DPDT Latching Relay, 1A 125VAC/110VDC, 12VDC Coil, SMD Product overview: AGN210A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Latching Relay, 1A 125VAC/110VDC, 12VDC Coil, SMD Product overview: AGN210A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-AGN210A12
SMD 1A Relay 189-AGN210A12
DPDT Latching Relay, 1A 125VAC/110VDC, 12VDC Coil, SMD Product overview: AGN210A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A12 can be used for catalog matching and distributor lookup.

DPDT Latching Relay, 1A 125VAC/110VDC, 12VDC Coil, SMD Product overview: AGN210A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - AGN210A12 - 848030-AGN210A12 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AGN210A12
848030-AGN210A12
Signal Relays, Up to 2 Amps - AGN210A12 848030-AGN210A12
Manufacturer: Panasonic Win Source Part Number: 848030-AGN210A12 Series: AGN Features: Relay Package: Tube Family Name: AGN210 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2975, AGN210A12-ND

Manufacturer: Panasonic
Win Source Part Number: 848030-AGN210A12
Series: AGN
Features: Relay
Package: Tube
Family Name: AGN210
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2975, AGN210A12-ND

Buy Now Datasheet
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 10C3303 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
10C3303
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 10C3303
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:-RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:-RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic - 08AK9553 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic
08AK9553
Signal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic 08AK9553
SIGNAL RELAY, DPDT, 12VDC, 1A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 12VDC, 1A, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGN210A12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN210A12
Relays - Signal Relays, Up to 2 Amps AGN210A12
RELAY TELECOM DPDT 1A 12V

RELAY TELECOM DPDT 1A 12V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-AGN210A12 848030-AGN210A12 10C3303 08AK9553 AGN210A12
Product Name SMD 1A Relay Signal Relays, Up to 2 Amps - AGN210A12 Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic Signal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Mounting PCBoard Surface Mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data