9VDC Signal Relay, 1A, DPDT, SMD, Latching Product overview: AGN210A09Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A09Z can be used for catalog matching and distributor lookup.
RELAY TELECOM DPDT 1A 9V
RoHS Compliant:Yes RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 189-AGN210A09Z | AGN210A09Z | 10C3299 |
| Product Name | SMD 1A Relay | Relays - Signal Relays, Up to 2 Amps | Rohs Compliant Panasonic |
| Mounting | Surface Mount |