Panasonic SMD 1A Relay AGN210A06

Description
DPDT Latching Relay, 6VDC Coil, 1A/110VDC Contact, SMD Product overview: AGN210A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Latching Relay, 6VDC Coil, 1A/110VDC Contact, SMD Product overview: AGN210A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-AGN210A06
SMD 1A Relay 189-AGN210A06
DPDT Latching Relay, 6VDC Coil, 1A/110VDC Contact, SMD Product overview: AGN210A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A06 can be used for catalog matching and distributor lookup.

DPDT Latching Relay, 6VDC Coil, 1A/110VDC Contact, SMD Product overview: AGN210A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGN210A06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN210A06
Relays - Signal Relays, Up to 2 Amps AGN210A06
RELAY TELECOM DPDT 1A 6V

RELAY TELECOM DPDT 1A 6V

Supplier's Site
Rohs Compliant Panasonic - 10C3294 - Newark, An Avnet Company
Chicago, IL, United States
Rohs Compliant Panasonic
10C3294
Rohs Compliant Panasonic 10C3294
RoHS Compliant:Yes RoHS Compliant: Yes

RoHS Compliant:Yes RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 6Vdc, Smd Rohs Compliant Panasonic - 08AK9552 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 6Vdc, Smd Rohs Compliant Panasonic
08AK9552
Signal Relay, Dpdt, 6Vdc, Smd Rohs Compliant Panasonic 08AK9552
SIGNAL RELAY, DPDT, 6VDC, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 6VDC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Electromechanical Relays
Product Number 189-AGN210A06 AGN210A06 10C3294
Product Name SMD 1A Relay Relays - Signal Relays, Up to 2 Amps Rohs Compliant Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data