Panasonic Signal Relays, Up to 2 Amps - AGN210A03 AGN210A03

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 809528-AGN210A03 Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 90 Ohms Coil Current: 33.3mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 3VDC Contact Rating (Current): 1A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4ms Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Must Operate Voltage: 2.25 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 809528-AGN210A03 Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 90 Ohms Coil Current: 33.3mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 3VDC Contact Rating (Current): 1A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4ms Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Must Operate Voltage: 2.25 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - AGN210A03 - 809528-AGN210A03 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AGN210A03
809528-AGN210A03
Signal Relays, Up to 2 Amps - AGN210A03 809528-AGN210A03
Manufacturer: Panasonic Electric Works Win Source Part Number: 809528-AGN210A03 Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 90 Ohms Coil Current: 33.3mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 3VDC Contact Rating (Current): 1A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4ms Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Must Operate Voltage: 2.25 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 809528-AGN210A03
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 90 Ohms
Coil Current: 33.3mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 3VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4ms
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Must Operate Voltage: 2.25 VDC

Buy Now
Singapore, Singapore
SMD 1A Relay
189-AGN210A03
SMD 1A Relay 189-AGN210A03
DPDT Latching Relay, 3VDC Coil, 1A/125VAC, SMD Product overview: AGN210A03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A03 can be used for catalog matching and distributor lookup.

DPDT Latching Relay, 3VDC Coil, 1A/125VAC, SMD Product overview: AGN210A03 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN210A03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 10C3291 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
10C3291
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 10C3291
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGN210A03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN210A03
Relays - Signal Relays, Up to 2 Amps AGN210A03
RELAY TELECOM DPDT 1A 3V

RELAY TELECOM DPDT 1A 3V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 809528-AGN210A03 189-AGN210A03 10C3291 AGN210A03
Product Name Signal Relays, Up to 2 Amps - AGN210A03 SMD 1A Relay Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; SMD Surface Mount Surface Mount
Resistance 90 ohms
Approvals RoHS RoHS
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data