DPDT Signal Relay 4.5VDC 1A SMD Product overview: AGN200S4HZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200S4HZ can be used for catalog matching and distributor lookup.
RELAY TELECOM DPDT 1A 4.5V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 189-AGN200S4HZ | AGN200S4HZ | 10C3278 |
| Product Name | SMD 1A Relay | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Approvals | RoHS | RoHS | |
| Mounting | Surface Mount | Surface Mount | |
| Switch Configuration | FormC |