The Panasonic Relay, Signal, DPDT, 30Vdc, 1A (part number 96B1367) features a nominal coil voltage of 4.5V DC and is designed for surface mount applications. It has a compact size of 10.6 mm x 5.7 mm x 9.0 mm and operates with a nominal power of 100 mW, making it suitable for high sensitivity applications. The relay is rated for a maximum switching capacity of 1A at 30V DC and can handle a maximum switching voltage of 110V DC and 125V AC. It utilizes AgPd contact material for enhanced reliability and has a surge resistance of 1,500V for open contacts. The relay is RoHS compliant and is suitable for use in telecommunication, security, and test equipment. Its operational temperature range is from -40°C to +85°C, ensuring versatility in various environments.
Panasonic AGN200S4H Signal Relay
Panasonic AGN200S4H Signal Relay
RELAY TELECOM DPDT 1A 4.5V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 6995862 | AGN200S4H | 96B1367 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Channels | Double Throw | ||
| Mounting | PCBoard; Pcb mount | Surface Mount | Surface Mount |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) |