Panasonic SMD 0.01A 230mW 1A Relay AGN200S24

Description
Power/Signal Relay, DPDT, Momentary, 0.01A (Coil), 24VDC (Coil), 230mW (Coil), 1A (Contact), 110VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGN200S24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01A, 230mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.01A, 230mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200S24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power/Signal Relay, DPDT, Momentary, 0.01A (Coil), 24VDC (Coil), 230mW (Coil), 1A (Contact), 110VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGN200S24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01A, 230mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.01A, 230mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200S24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.01A 230mW 1A Relay
189-AGN200S24
SMD 0.01A 230mW 1A Relay 189-AGN200S24
Power/Signal Relay, DPDT, Momentary, 0.01A (Coil), 24VDC (Coil), 230mW (Coil), 1A (Contact), 110VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGN200S24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01A, 230mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.01A, 230mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200S24 can be used for catalog matching and distributor lookup.

Power/Signal Relay, DPDT, Momentary, 0.01A (Coil), 24VDC (Coil), 230mW (Coil), 1A (Contact), 110VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: AGN200S24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01A, 230mW, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.01A, 230mW, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200S24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - 1373497-AGN200S24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1373497-AGN200S24
Relays - Signal Relays, Up to 2 Amps 1373497-AGN200S24
Win Source Part Number: 1373497-AGN200S24 Category: Relays - Signal Relays, Up to 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Mfr: Panasonic Electric Works Series: AGN Package: Box Product Status: Active Base Product Number: AGN200 Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Palladium (AgPd), Gold (Au) Termination Style: Gull Wing Coil Voltage: 24VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 125VAC, 110VDC - Max Coil Current: 9.6 mA Coil Type: Non Latching Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC Operate Time: 4 ms Release Time: 4 ms Relay Type: Telecom Coil Resistance: 2.5 kOhms

Win Source Part Number: 1373497-AGN200S24
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Mfr: Panasonic Electric Works
Series: AGN
Package: Box
Product Status: Active
Base Product Number: AGN200
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver Palladium (AgPd), Gold (Au)
Termination Style: Gull Wing
Coil Voltage: 24VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 1 A
Switching Voltage: 125VAC, 110VDC - Max
Coil Current: 9.6 mA
Coil Type: Non Latching
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
Operate Time: 4 ms
Release Time: 4 ms
Relay Type: Telecom
Coil Resistance: 2.5 kOhms

Buy Now Datasheet
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 10C3276 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
10C3276
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 10C3276
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGN200S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN200S24
Relays - Signal Relays, Up to 2 Amps AGN200S24
RELAY TELECOM DPDT 1A 24V

RELAY TELECOM DPDT 1A 24V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-AGN200S24 1373497-AGN200S24 10C3276 AGN200S24
Product Name SMD 0.01A 230mW 1A Relay Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Resistance 2500 ohms
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data