Panasonic SMD 1A Relay AGN200S12Z

Description
12VDC 1A DPDT Signal Relay SMD Product overview: AGN200S12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200S12Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12VDC 1A DPDT Signal Relay SMD Product overview: AGN200S12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200S12Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-AGN200S12Z
SMD 1A Relay 189-AGN200S12Z
12VDC 1A DPDT Signal Relay SMD Product overview: AGN200S12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200S12Z can be used for catalog matching and distributor lookup.

12VDC 1A DPDT Signal Relay SMD Product overview: AGN200S12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200S12Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - 1223086-AGN200S12Z - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1223086-AGN200S12Z
Relays - Signal Relays, Up to 2 Amps 1223086-AGN200S12Z
Win Source Part Number: 1223086-AGN200S12Z Category: Relays>Signal Relays, Up to 2 Amps Series: AGN Termination Style: Gull Wing Package: Tape & Reel (TR) Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Standard Package: 500 Mounting: SMD (SMT) Coil Resistance: 1.03 kOhms Coil Current: 11.7 mA Operate Time: 4 ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 1 A Switching Voltage: 125VAC, 110VDC - Max Release Time: 4 ms Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1853-2,Q4152450, AGN200S12Z-ND Base Product Number: AGN200

Win Source Part Number: 1223086-AGN200S12Z
Category: Relays>Signal Relays, Up to 2 Amps
Series: AGN
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Standard Package: 500
Mounting: SMD (SMT)
Coil Resistance: 1.03 kOhms
Coil Current: 11.7 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 1 A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4 ms
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1853-2,Q4152450,AGN200S12Z-ND
Base Product Number: AGN200

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - AGN200S12Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN200S12Z
Relays - Signal Relays, Up to 2 Amps AGN200S12Z
RELAY TELECOM DPDT 1A 12V

RELAY TELECOM DPDT 1A 12V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 10C3275 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
10C3275
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 10C3275
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 189-AGN200S12Z 1223086-AGN200S12Z AGN200S12Z 10C3275
Product Name SMD 1A Relay Relays - Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
Approvals RoHS RoHS
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Resistance 1030 ohms
Switch Configuration FormC
Unlock Full Specs
to access all available technical data