Panasonic AGN200S12 Signal Relay
Panasonic AGN200S12 Signal Relay
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:125V RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 12V
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 6995869 | 10C3274 | AGN200S12 |
| Product Name | Signal Relays | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | ||
| Mounting | PCBoard; Pcb mount | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |