RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 3V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 10C3266 | AGN200S03 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Approvals | RoHS |