RELAY TELECOM DPDT 1A 4.5V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
DPDT (2 Form C) 1A 4.5V SMD,5.7x10.6mm Signal Relays ROHS
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | AGN200A4HZ | 10C3263 | AGN200A4HZ |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays >> Signal Relays |
| Mounting | Surface Mount | Surface Mount | Socket or Plug-in Style |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS |