Panasonic AGN200A4H Signal Relay
Panasonic AGN200A4H Signal Relay
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, AGN Series, Non Latching, DPDT, SMD, 1 A, 4.5 VDC RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 4.5V
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 6995850 | 83F7125 | 67C3848 | AGN200A4H |
| Product Name | Signal Relays | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Agn Series, Non Latching, Dpdt, Smd, 1 A, 4.5 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | Surface Mount | Surface Mount | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |