Panasonic AGN200A24 Signal Relay
Panasonic AGN200A24 Signal Relay
DPDT Relay, 1A 125VAC/110VDC, 24VDC Coil, Surface Mount Product overview: AGN200A24 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A24 can be used for catalog matching and distributor lookup.
RELAY, SIGNAL, DPDT, 125VAC, 110VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:SMD; Carry Current:1A RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 24V
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 6995856 | 189-AGN200A24 | 83F7127 | AGN200A24 |
| Product Name | Signal Relays | SMD 1A Relay | Relay, Signal, Dpdt, 125Vac, 110Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | Surface Mount | Surface Mount | |
| Approvals | RoHS | RoHS | ||
| Poles | Double Pole (DP) |