DPDT 1A 12VDC Coil 125VAC/110VDC Surface Mount Relay Product overview: AGN200A12Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A12Z can be used for catalog matching and distributor lookup.
RELAY TELECOM DPDT 1A 12V
SMD,5.7x10.6mm Signal Relays ROHS
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 189-AGN200A12Z | AGN200A12Z | AGN200A12Z | 10C3259 |
| Product Name | SMD 1A Relay | Relays - Signal Relays, Up to 2 Amps | Relays >> Signal Relays | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Approvals | RoHS | RoHS | RoHS | |
| Mounting | Surface Mount | Socket or Plug-in Style | Surface Mount | |
| Switch Configuration | FormC |