Panasonic SMD 1A Relay AGN200A12

Description
DPDT 1A 110VDC Relay, 12VDC Coil, Surface Mount, Solder Term Product overview: AGN200A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT 1A 110VDC Relay, 12VDC Coil, Surface Mount, Solder Term Product overview: AGN200A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-AGN200A12
SMD 1A Relay 189-AGN200A12
DPDT 1A 110VDC Relay, 12VDC Coil, Surface Mount, Solder Term Product overview: AGN200A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A12 can be used for catalog matching and distributor lookup.

DPDT 1A 110VDC Relay, 12VDC Coil, Surface Mount, Solder Term Product overview: AGN200A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays - 6995853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6995853
Signal Relays 6995853
Panasonic AGN200A12 Signal Relay

Panasonic AGN200A12 Signal Relay

Supplier's Site
Signal Relays - 1738902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738902
Signal Relays 1738902
Panasonic AGN200A12 Signal Relay

Panasonic AGN200A12 Signal Relay

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AGN200A12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN200A12
Relays - Signal Relays, Up to 2 Amps AGN200A12
RELAY TELECOM DPDT 1A 12V

RELAY TELECOM DPDT 1A 12V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 83F7126 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
83F7126
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 83F7126
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Signal Relay, Agn Series, Non Latching, Dpdt, Smd, 1 A, 12 Vdc Rohs Compliant Panasonic - 67C3847 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Agn Series, Non Latching, Dpdt, Smd, 1 A, 12 Vdc Rohs Compliant Panasonic
67C3847
Signal Relay, Agn Series, Non Latching, Dpdt, Smd, 1 A, 12 Vdc Rohs Compliant Panasonic 67C3847
Signal Relay, AGN Series, Non Latching, DPDT, SMD, 1 A, 12 VDC RoHS Compliant: Yes

Signal Relay, AGN Series, Non Latching, DPDT, SMD, 1 A, 12 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Safety Relays Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 189-AGN200A12 6995853 AGN200A12 83F7126 67C3847
Product Name SMD 1A Relay Signal Relays Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic Signal Relay, Agn Series, Non Latching, Dpdt, Smd, 1 A, 12 Vdc Rohs Compliant Panasonic
Approvals RoHS RoHS RoHS
Channels Double Throw
Mounting PCBoard; Pcb mount Surface Mount Surface Mount
Switch Configuration FormC
Unlock Full Specs
to access all available technical data