Panasonic SMD 1A Relay AGN200A06

Description
6VDC DPDT Signal Relay 1A SMD Product overview: AGN200A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6VDC DPDT Signal Relay 1A SMD Product overview: AGN200A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-AGN200A06
SMD 1A Relay 189-AGN200A06
6VDC DPDT Signal Relay 1A SMD Product overview: AGN200A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A06 can be used for catalog matching and distributor lookup.

6VDC DPDT Signal Relay 1A SMD Product overview: AGN200A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relay, Dpdt, 6Vdc, 1A, Smd; Coil Voltage Panasonic - 10C3249 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 6Vdc, 1A, Smd; Coil Voltage Panasonic
10C3249
Signal Relay, Dpdt, 6Vdc, 1A, Smd; Coil Voltage Panasonic 10C3249
SIGNAL RELAY, DPDT, 6VDC, 1A, SMD; Coil Voltage:6V; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:125V RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 6VDC, 1A, SMD; Coil Voltage:6V; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGN200A06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN200A06
Relays - Signal Relays, Up to 2 Amps AGN200A06
RELAY TELECOM DPDT 1A 6V

RELAY TELECOM DPDT 1A 6V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-AGN200A06 10C3249 AGN200A06
Product Name SMD 1A Relay Signal Relay, Dpdt, 6Vdc, 1A, Smd; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data