Panasonic SMD 1A Relay AGN200A03Z

Description
DPDT Relay, 3VDC Coil, 1A/125VAC, Surface Mount Product overview: AGN200A03Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A03Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Relay, 3VDC Coil, 1A/125VAC, Surface Mount Product overview: AGN200A03Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A03Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-AGN200A03Z
SMD 1A Relay 189-AGN200A03Z
DPDT Relay, 3VDC Coil, 1A/125VAC, Surface Mount Product overview: AGN200A03Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A03Z can be used for catalog matching and distributor lookup.

DPDT Relay, 3VDC Coil, 1A/125VAC, Surface Mount Product overview: AGN200A03Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A03Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 10C3248 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
10C3248
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 10C3248
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGN200A03Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN200A03Z
Relays - Signal Relays, Up to 2 Amps AGN200A03Z
RELAY TELECOM DPDT 1A 3V

RELAY TELECOM DPDT 1A 3V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-AGN200A03Z 10C3248 AGN200A03Z
Product Name SMD 1A Relay Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data