Panasonic SMD 1A Relay AGN200A03X

Description
DPDT Relay, 1A 110VDC, 3VDC Coil, Surface Mount Product overview: AGN200A03X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A03X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Relay, 1A 110VDC, 3VDC Coil, Surface Mount Product overview: AGN200A03X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A03X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-AGN200A03X
SMD 1A Relay 189-AGN200A03X
DPDT Relay, 1A 110VDC, 3VDC Coil, Surface Mount Product overview: AGN200A03X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A03X can be used for catalog matching and distributor lookup.

DPDT Relay, 1A 110VDC, 3VDC Coil, Surface Mount Product overview: AGN200A03X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-AGN200A03X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - AGN200A03X - 911252-AGN200A03X - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AGN200A03X
911252-AGN200A03X
Signal Relays, Up to 2 Amps - AGN200A03X 911252-AGN200A03X
Manufacturer: Panasonic Win Source Part Number: 911252-AGN200A03X Series: AGN Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: AGN200 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3882-6, AGN200A03X-ND, 255-3882-1, 255-3882-2

Manufacturer: Panasonic
Win Source Part Number: 911252-AGN200A03X
Series: AGN
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: AGN200
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-3882-6, AGN200A03X-ND, 255-3882-1, 255-3882-2

Buy Now Datasheet
Signal Relay, Dpdt, 3Vdc, 1A, Smd; Coil Voltage Panasonic - 10C3247 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 3Vdc, 1A, Smd; Coil Voltage Panasonic
10C3247
Signal Relay, Dpdt, 3Vdc, 1A, Smd; Coil Voltage Panasonic 10C3247
SIGNAL RELAY, DPDT, 3VDC, 1A, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:GN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 3VDC, 1A, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:GN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - AGN200A03X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AGN200A03X
Relays - Signal Relays, Up to 2 Amps AGN200A03X
RELAY TELECOM DPDT 1A 3V

RELAY TELECOM DPDT 1A 3V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-AGN200A03X 911252-AGN200A03X 10C3247 AGN200A03X
Product Name SMD 1A Relay Signal Relays, Up to 2 Amps - AGN200A03X Signal Relay, Dpdt, 3Vdc, 1A, Smd; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data