Panasonic AGN2004H Signal Relay
Panasonic AGN2004H Signal Relay
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, AGN Series, Non Latching, DPDT, Through Hole, 1 A, 4.5 VDC RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 4.5V
1A 4.5V DPDT (2 Form C) DIP,5.7x10.6mm Signal Relays ROHS
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 3340424 | 83F7122 | 67C3850 | AGN2004H | AGN2004H |
| Product Name | Signal Relays | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Agn Series, Non Latching, Dpdt, Through Hole, 1 A, 4.5 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps | Relays >> Signal Relays |
| Channels | Double Throw | ||||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | Socket or Plug-in Style | |
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | |||
| Approvals | RoHS | RoHS | RoHS |