Panasonic AGN20024 Signal Relay
Panasonic AGN20024 Signal Relay
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1142930-AGN20024
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 2.5 kOhms
Coil Current: 9.6mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
RELAY TELECOM DPDT 1A 24V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
1 A Rated Current, 110 VDC, 125 VAC Voltage Rating, 2 Form C Contact, Slim Polarized Relay
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 6995840 | 1142930-AGN20024 | AGN20024 | 83F7124 | 70158271 |
| Product Name | Signal Relays | Signal Relays, Up to 2 Amps - AGN20024 | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 24DC;PCB Mnt;8 Pin |
| Channels | Double Throw | ||||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | PCBoard |
| Resistance | 2500 ohms | ||||
| Switch Configuration | FormC | ||||
| Poles | Double Pole (DP) | Double Pole (DP) |