Panasonic AGN20012 Non-Latching Relay
Panasonic AGN20012 Non-Latching Relay
1 A Rated Current, 110 VDC, 125 VAC Voltage Rating, 2 Form C Contact, Slim Polarized Relay
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, AGN Series, Non Latching, DPDT, Through Hole, 1 A, 12 VDC RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 12V
| RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474041 | 70158598 | 83F7123 | 67C3849 | AGN20012 |
| Product Name | Power Relays | Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 1/0.3AAC/ADC;Ctrl-V 12DC;PCB Mnt;8 Pin | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Agn Series, Non Latching, Dpdt, Through Hole, 1 A, 12 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Features | Latching | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | |||
| Approvals | RoHS | UL, CSA | RoHS | RoHS |