RELAY TELECOM DPDT 1A 9V
RoHS Compliant:Yes RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 9VDC, THT ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | AGN20009 | 10C3280 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Rohs Compliant Panasonic |
| Mounting | Through Hole |