Panasonic AGN20003 Non-Latching Relay
Panasonic AGN20003 Non-Latching Relay
SIGNAL RELAY, DPDT, 3VDC, 1A, PCB; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Through Hole; Coil Current:46.7mA RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 3V
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474036 | 90B6864 | AGN20003 |
| Product Name | Power Relays | Signal Relay, Dpdt, 3Vdc, 1A, Pcb; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 3 volts | 3 volts | |
| Approvals | RoHS | RoHS |