Panasonic Controllers - Programmable (PLC, PAC) AFPXHC30PD

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The AFPXHC30PD is a programmable logic controller (PLC) designed for high-speed operation with a basic instruction execution time of 0.04 Oºs per step for up to 7,000 steps. It features a maximum program capacity of 40,000 steps, with selectable options of 24,000 or 32,000 steps. The controller supports a maximum of 300 I/O points and can connect to up to 8 expansion units, allowing for increased system scalability. This model includes multi-axis positioning control for up to 4 axes with a built-in 100 kHz high-speed pulse output function. It has a communication capability of up to 5 channels, supporting Modbus-RTU for master/slave configurations. The AFPXHC30PD is compatible with existing FP-X programs and offers enhanced functionality over its predecessors. The operating temperature range is from 0 to +55 °C, and it can withstand humidity levels of 10 to 95% RH. The controller is equipped with various input and output terminals, including a mini USB port and RS-232C communication port. It is suitable for applications requiring reliable and efficient control in industrial environments.

Datasheet Summary
Powered by GS/AI

The AFPXHC30PD is a programmable logic controller (PLC) designed for high-speed operation with a basic instruction execution time of 0.04 Oºs per step for up to 7,000 steps. It features a maximum program capacity of 40,000 steps, with selectable options of 24,000 or 32,000 steps. The controller supports a maximum of 300 I/O points and can connect to up to 8 expansion units, allowing for increased system scalability. This model includes multi-axis positioning control for up to 4 axes with a built-in 100 kHz high-speed pulse output function. It has a communication capability of up to 5 channels, supporting Modbus-RTU for master/slave configurations. The AFPXHC30PD is compatible with existing FP-X programs and offers enhanced functionality over its predecessors. The operating temperature range is from 0 to +55 °C, and it can withstand humidity levels of 10 to 95% RH. The controller is equipped with various input and output terminals, including a mini USB port and RS-232C communication port. It is suitable for applications requiring reliable and efficient control in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Programmable (PLC, PAC) - AFPXHC30PD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
AFPXHC30PD
Controllers - Programmable (PLC, PAC) AFPXHC30PD
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number AFPXHC30PD
Product Name Controllers - Programmable (PLC, PAC)
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data