Panasonic Plc, Compact Brick Style, 16, 14; Ip / Nema Rating Panasonic AFPX-C30T

Description
PLC, COMPACT BRICK STYLE, 16, 14; IP / NEMA Rating:-; Supply Voltage:-; No. of Digital Outputs:-; Product Range:-; Controller Output Type 1:Transistor; No. of Inputs:16Inputs; No. of Outputs:14Outputs RoHS Compliant: Yes
Datasheet
Description
PLC, COMPACT BRICK STYLE, 16, 14; IP / NEMA Rating:-; Supply Voltage:-; No. of Digital Outputs:-; Product Range:-; Controller Output Type 1:Transistor; No. of Inputs:16Inputs; No. of Outputs:14Outputs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plc, Compact Brick Style, 16, 14; Ip / Nema Rating Panasonic - 08N3151 - Newark, An Avnet Company
Chicago, IL, United States
Plc, Compact Brick Style, 16, 14; Ip / Nema Rating Panasonic
08N3151
Plc, Compact Brick Style, 16, 14; Ip / Nema Rating Panasonic 08N3151
PLC, COMPACT BRICK STYLE, 16, 14; IP / NEMA Rating:-; Supply Voltage:-; No. of Digital Outputs:-; Product Range:-; Controller Output Type 1:Transistor; No. of Inputs:16Inputs; No. of Outputs:14Outputs RoHS Compliant: Yes

PLC, COMPACT BRICK STYLE, 16, 14; IP / NEMA Rating:-; Supply Voltage:-; No. of Digital Outputs:-; Product Range:-; Controller Output Type 1:Transistor; No. of Inputs:16Inputs; No. of Outputs:14Outputs RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - AFPX-C30T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
AFPX-C30T
Controllers - Programmable (PLC, PAC) AFPX-C30T
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 08N3151 AFPX-C30T
Product Name Plc, Compact Brick Style, 16, 14; Ip / Nema Rating Panasonic Controllers - Programmable (PLC, PAC)
Inputs 16 16
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 65730 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details