PLC, COMPACT BRICK STYLE, 8, 6; IP / NEMA Rating:-; Supply Voltage:-; No. of Digital Outputs:-; Product Range:-; Controller Output Type 1:Transistor; No. of Inputs:8Inputs; No. of Outputs:6Outputs RoHS Compliant: Yes
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 08N3149 | AFPX-C14T |
| Product Name | Plc, Compact Brick Style, 8, 6; Ip / Nema Rating Panasonic | Controllers - Programmable (PLC, PAC) |
| Inputs | 8 | 8 |