Panasonic PLC,100-240 VAC,8 DC INPUTS,6 RELAY OUTPUTS AFPX-C14R

Description
Ultra high speed PLCs fulfill the application requirement for multiple I/O output points. Up to 300 relay points can be connected. In addition, Modbus RTU Master/Slave configuration and PC-Link is supported. All models are compliant with: UL, cUL, CE. Features: High Speed 0.32 μSec/Instruction 32K Step Program Memory (AFPX-C30/C60) USB Port Available (AFPX-C30/C60) 2-4 Potentiometers Up to 12 Channels of High-Speed Counters Up to 4 Axis Motion Control PID Instruction/Auto-Tun ing Total of 3 Communication Ports Possible Modbus RTU Master/Slave Support PC-Link Support 16 Add-On Cassettes Available Floating Point Calculation 4-8 Character Security Password Adaptable to FPO Expansion Units
Description
Ultra high speed PLCs fulfill the application requirement for multiple I/O output points. Up to 300 relay points can be connected. In addition, Modbus RTU Master/Slave configuration and PC-Link is supported. All models are compliant with: UL, cUL, CE. Features: High Speed 0.32 μSec/Instruction 32K Step Program Memory (AFPX-C30/C60) USB Port Available (AFPX-C30/C60) 2-4 Potentiometers Up to 12 Channels of High-Speed Counters Up to 4 Axis Motion Control PID Instruction/Auto-Tun ing Total of 3 Communication Ports Possible Modbus RTU Master/Slave Support PC-Link Support 16 Add-On Cassettes Available Floating Point Calculation 4-8 Character Security Password Adaptable to FPO Expansion Units

Suppliers

Company
Product
Description
Supplier Links
PLC,100-240 VAC,8 DC INPUTS,6 RELAY OUTPUTS - 70036262 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLC,100-240 VAC,8 DC INPUTS,6 RELAY OUTPUTS
70036262
PLC,100-240 VAC,8 DC INPUTS,6 RELAY OUTPUTS 70036262
Ultra high speed PLCs fulfill the application requirement for multiple I/O output points. Up to 300 relay points can be connected. In addition, Modbus RTU Master/Slave configuration and PC-Link is supported. All models are compliant with: UL, cUL, CE. Features: High Speed 0.32 μSec/Instruction 32K Step Program Memory (AFPX-C30/C60) USB Port Available (AFPX-C30/C60) 2-4 Potentiometers Up to 12 Channels of High-Speed Counters Up to 4 Axis Motion Control PID Instruction/Auto-Tun ing Total of 3 Communication Ports Possible Modbus RTU Master/Slave Support PC-Link Support 16 Add-On Cassettes Available Floating Point Calculation 4-8 Character Security Password Adaptable to FPO Expansion Units

Ultra high speed PLCs fulfill the application requirement for multiple I/O output points. Up to 300 relay points can be connected. In addition, Modbus RTU Master/Slave configuration and PC-Link is supported. All models are compliant with: UL, cUL, CE. Features:

  • High Speed 0.32 μSec/Instruction
  • 32K Step Program Memory (AFPX-C30/C60)
  • USB Port Available (AFPX-C30/C60)
  • 2-4 Potentiometers
  • Up to 12 Channels of High-Speed Counters
  • Up to 4 Axis Motion Control
  • PID Instruction/Auto-Tuning
  • Total of 3 Communication Ports Possible
  • Modbus RTU Master/Slave Support
  • PC-Link Support
  • 16 Add-On Cassettes Available
  • Floating Point Calculation
  • 4-8 Character Security Password
  • Adaptable to FPO Expansion Units
Supplier's Site
Controllers - Programmable (PLC, PAC) - AFPX-C14R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
AFPX-C14R
Controllers - Programmable (PLC, PAC) AFPX-C14R
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now

Technical Specifications

  Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 70036262 AFPX-C14R
Product Name PLC,100-240 VAC,8 DC INPUTS,6 RELAY OUTPUTS Controllers - Programmable (PLC, PAC)
Input Analog Input
Output Relay Output
Power 115VAC; 230VAC
Inputs 8 8
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 346104 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output; AC Output
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details