Panasonic Control Unit; 12 Points (Control) Max. Number of Expansion I/O Points; Relay; 6 AFPE214325

Description
Timer, counter, hour meter, temperature controller and PLC in a single unit. The panel mounted type PLC FP-e is ideal for the control of small machines and distributed control. Built-in high-speed counters and 2-axis independent motion control. The front panel of the FP-e is water-proof IP66. Features: 5-Character, 2-Line, 3-Color Display Built-In Small Push Buttons on the Front Compact and Space-Saving: 48 mm (W) × 48 mm (H) × 70 mm (D) IP66 Panel Mounting Type Two RS232C Devices Can Be Connected to One FP-e Two-Point K-Type Thermocouple (–30 to +300°C) Connection Is Possible (AFPE214325) PID Instruction/Auto-Tun ing 4 High-Speed Counters Pulse Output — 2-Axis Motion Control Floating Point Calculation RS232C COM Port
Description
Timer, counter, hour meter, temperature controller and PLC in a single unit. The panel mounted type PLC FP-e is ideal for the control of small machines and distributed control. Built-in high-speed counters and 2-axis independent motion control. The front panel of the FP-e is water-proof IP66. Features: 5-Character, 2-Line, 3-Color Display Built-In Small Push Buttons on the Front Compact and Space-Saving: 48 mm (W) × 48 mm (H) × 70 mm (D) IP66 Panel Mounting Type Two RS232C Devices Can Be Connected to One FP-e Two-Point K-Type Thermocouple (–30 to +300°C) Connection Is Possible (AFPE214325) PID Instruction/Auto-Tun ing 4 High-Speed Counters Pulse Output — 2-Axis Motion Control Floating Point Calculation RS232C COM Port

Suppliers

Company
Product
Description
Supplier Links
Control Unit; 12 Points (Control) Max. Number of Expansion I/O Points; Relay; 6 - 70036078 - Allied Electronics, Inc.
Fort Worth, TX, USA
Control Unit; 12 Points (Control) Max. Number of Expansion I/O Points; Relay; 6
70036078
Control Unit; 12 Points (Control) Max. Number of Expansion I/O Points; Relay; 6 70036078
Timer, counter, hour meter, temperature controller and PLC in a single unit. The panel mounted type PLC FP-e is ideal for the control of small machines and distributed control. Built-in high-speed counters and 2-axis independent motion control. The front panel of the FP-e is water-proof IP66. Features: 5-Character, 2-Line, 3-Color Display Built-In Small Push Buttons on the Front Compact and Space-Saving: 48 mm (W) × 48 mm (H) × 70 mm (D) IP66 Panel Mounting Type Two RS232C Devices Can Be Connected to One FP-e Two-Point K-Type Thermocouple (–30 to +300°C) Connection Is Possible (AFPE214325) PID Instruction/Auto-Tun ing 4 High-Speed Counters Pulse Output — 2-Axis Motion Control Floating Point Calculation RS232C COM Port

Timer, counter, hour meter, temperature controller and PLC in a single unit. The panel mounted type PLC FP-e is ideal for the control of small machines and distributed control. Built-in high-speed counters and 2-axis independent motion control. The front panel of the FP-e is water-proof IP66.
Features:

  • 5-Character, 2-Line, 3-Color Display
  • Built-In Small Push Buttons on the Front
  • Compact and Space-Saving: 48 mm (W) × 48 mm (H) × 70 mm (D)
  • IP66 Panel Mounting Type
  • Two RS232C Devices Can Be Connected to One FP-e
  • Two-Point K-Type Thermocouple (–30 to +300°C) Connection Is Possible (AFPE214325)
  • PID Instruction/Auto-Tuning
  • 4 High-Speed Counters
  • Pulse Output — 2-Axis Motion Control
  • Floating Point Calculation
  • RS232C COM Port
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70036078
Product Name Control Unit; 12 Points (Control) Max. Number of Expansion I/O Points; Relay; 6
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

PS-7064 64-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
CO2 Controller for Mushrooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details