Panasonic Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) AFP7CPS31ES

Description
Win Source Part Number: 1338567-AFP7CPS31ES Category: Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) Series: FP7 Package: Box Standard Package: 1 Memory Size: 576K Words Weight: 0.485 lb (219.99 g) Display Type: No Display Number of Outputs and Type: Option Cards Available Expandable: 16 Modules Max Communications: Ethernet, RS-232C, USB, Option Cards Available Number of Inputs and Type: Option Cards Available Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9160 Mfr: Panasonic Industrial Automation Sales Base Product Number: AFP7CP Product Status: Obsolete Approval Agency: CE, cULus Software: FPWINGR7, FPWINPRO7
Request a Quote Datasheet
Description
Win Source Part Number: 1338567-AFP7CPS31ES Category: Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) Series: FP7 Package: Box Standard Package: 1 Memory Size: 576K Words Weight: 0.485 lb (219.99 g) Display Type: No Display Number of Outputs and Type: Option Cards Available Expandable: 16 Modules Max Communications: Ethernet, RS-232C, USB, Option Cards Available Number of Inputs and Type: Option Cards Available Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9160 Mfr: Panasonic Industrial Automation Sales Base Product Number: AFP7CP Product Status: Obsolete Approval Agency: CE, cULus Software: FPWINGR7, FPWINPRO7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) - 1338567-AFP7CPS31ES - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Programmable (PLC, PAC)
1338567-AFP7CPS31ES
Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) 1338567-AFP7CPS31ES
Win Source Part Number: 1338567-AFP7CPS31ES Category: Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) Series: FP7 Package: Box Standard Package: 1 Memory Size: 576K Words Weight: 0.485 lb (219.99 g) Display Type: No Display Number of Outputs and Type: Option Cards Available Expandable: 16 Modules Max Communications: Ethernet, RS-232C, USB, Option Cards Available Number of Inputs and Type: Option Cards Available Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9160 Mfr: Panasonic Industrial Automation Sales Base Product Number: AFP7CP Product Status: Obsolete Approval Agency: CE, cULus Software: FPWINGR7, FPWINPRO7

Win Source Part Number: 1338567-AFP7CPS31ES
Category: Industrial Automation and Controls - Controllers - Programmable (PLC, PAC)
Series: FP7
Package: Box
Standard Package: 1
Memory Size: 576K Words
Weight: 0.485 lb (219.99 g)
Display Type: No Display
Number of Outputs and Type: Option Cards Available
Expandable: 16 Modules Max
Communications: Ethernet, RS-232C, USB, Option Cards Available
Number of Inputs and Type: Option Cards Available
Voltage - Supply: 24VDC
Mounting Type: DIN Rail
Temperature Range - Operating: 0°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8537.10.9160
Mfr: Panasonic Industrial Automation Sales
Base Product Number: AFP7CP
Product Status: Obsolete
Approval Agency: CE, cULus
Software: FPWINGR7, FPWINPRO7

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - AFP7CPS31ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
AFP7CPS31ES
Controllers - Programmable (PLC, PAC) AFP7CPS31ES
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1338567-AFP7CPS31ES AFP7CPS31ES
Product Name Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC)
Operating Temperature 32 to 131 F (0 to 55 C) 32 to 131 F (0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 10612034 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output; AC Output
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details